Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
170V
354V
Voltage - Breakdown (Min)
200V
418V
Voltage - Clamping (Max) @ Ipp
319V
652V
Current - Peak Pulse (10/1000µs)
47A
23A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃
-65℃ ~ 150℃
Qualification
MIL-PRF-19500/507A
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
1
1