☰
PHP120H2
PHP120H2
Active
Description:  TVS DIODE 170VWM 319VC CASE 11
Manufacturer:  Microchip Technology
Datasheet:   PHP120H2 Datasheet
History Price: Active
In Stock: 19080
PHP120H2 vs PHP8.4H1
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
170V
12V
Voltage - Breakdown (Min)
200V
14V
Voltage - Clamping (Max) @ Ipp
319V
22V
Current - Peak Pulse (10/1000µs)
47A
341A
Power - Peak Pulse
15000W (15kW)
7500W (7.5kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TA)
-65℃ ~ 150℃
Grade
-
Military
Qualification
-
MIL-PRF-19500/507A
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
1
-