☰
PHP120
PHP120
Active
Description:  TVS DIODE
Manufacturer:  Microchip Technology
Datasheet:   PHP120 Datasheet
History Price: Active
In Stock: 12930
PHP120 vs PHP208
Part No
Series
PHP
PHP
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
170V
295V
Voltage - Breakdown (Min)
200V
347V
Voltage - Clamping (Max) @ Ipp
319V
536V
Current - Peak Pulse (10/1000µs)
47A
28A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TA)
-65℃ ~ 150℃ (TA)
Grade
-
-
Qualification
-
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
1
1