Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ SMC Diode Solutions P4SMF40CA
P4SMF40CA
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
40V,400WPACKAGE SOD-123FL TRANSI
Manufacturer:
SMC Diode Solutions
Datasheet:
P4SMF40CA Datasheet
History Price: $0.3
In Stock: 47400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P4SMF40CA vs P4SMF17A
Part No
P4SMF40CA
P4SMF17A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
SMC Diode Solutions
SMC Diode Solutions
Series
P4SMF
P4SMF
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
40V
17V
Voltage - Breakdown (Min)
44.4V
18.9V
Voltage - Clamping (Max) @ Ipp
64.5V
27.6V
Current - Peak Pulse (10/1000µs)
6.2A
14.5A
Power - Peak Pulse
400W
400W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOD-123F
SOD-123F
Supplier Device Package
SOD-123FL
SOD-123FL
Unidirectional Channels
-
1