Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
408V
22V
Voltage - Breakdown (Min)
456V
24.4V
Voltage - Clamping (Max) @ Ipp
658V
35.5V
Current - Peak Pulse (10/1000µs)
610mA
11.3A
Power - Peak Pulse
400W
400W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-50℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Qualification
DO-214AC, SMA
-
Mounting Type
DO-214AC (SMA)
Surface Mount
Package / Case
-
SOD-123F
Supplier Device Package
-
SOD-123FL
Unidirectional Channels
1
-