P4SMA100A-E3/61
P4SMA100A-E3/61
Active
Description:  TVS DIODE 85.5VWM 137VC DO214AC
History Price: $0.43
In Stock: 9100
P4SMA100A-E3/61 vs P4SMF40CA
Series
P4SMA, TransZorb?
P4SMF
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
85.5V
40V
Voltage - Breakdown (Min)
95V
44.4V
Voltage - Clamping (Max) @ Ipp
137V
64.5V
Current - Peak Pulse (10/1000µs)
2.2A
6.2A
Power - Peak Pulse
300W
400W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
-
Qualification
DO-214AC, SMA
-
Mounting Type
DO-214AC (SMA)
Surface Mount
Package / Case
-
SOD-123F
Supplier Device Package
-
SOD-123FL
Unidirectional Channels
-
-