P4KE8.2A
P4KE8.2A
Active
Description:  TVS DO15 7V 400W UNIDIR
Manufacturer:  Littelfuse Inc
Datasheet:   P4KE8.2A Datasheet
History Price: $0.12378
In Stock: 18800
P4KE8.2A vs P4KE91C
Part No
Series
P4KE
P4KE
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
7.02V
73.7V
Voltage - Breakdown (Min)
7.79V
81.9V
Voltage - Clamping (Max) @ Ipp
12.1V
131V
Current - Peak Pulse (10/1000µs)
33.9A
3.2A
Power - Peak Pulse
400W
400W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
DO-204AL, DO-41, Axial
DO-204AL, DO-41, Axial
Mounting Type
DO-204AL (DO-41)
DO-204AL (DO-41)
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
-