Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
53V
77.8V
Voltage - Breakdown (Min)
58.9V
86.5V
Voltage - Clamping (Max) @ Ipp
85V
125V
Current - Peak Pulse (10/1000µs)
4.8A
3.3A
Power - Peak Pulse
400W
400W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
DO-204AL, DO-41, Axial
DO-204AL, DO-41, Axial
Mounting Type
DO-204AL (DO-41)
DO-204AL (DO-41)
Package / Case
-
Automotive
Supplier Device Package
-
AEC-Q101
Unidirectional Channels
1
-