P4KE62CA
P4KE62CA
Active
Description:  TVS DO15 53V 400W BIDIR
Manufacturer:  Littelfuse Inc
Datasheet:   P4KE62CA Datasheet
History Price: $0.1785
In Stock: 43800
P4KE62CA vs P4KE91A-E3/73
Series
P4KE
TransZorb?
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
53V
77.8V
Voltage - Breakdown (Min)
58.9V
86.5V
Voltage - Clamping (Max) @ Ipp
85V
125V
Current - Peak Pulse (10/1000µs)
4.8A
3.2A
Power - Peak Pulse
400W
400W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
DO-204AL, DO-41, Axial
DO-204AL, DO-41, Axial
Mounting Type
DO-204AL (DO-41)
DO-204AL (DO-41)
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
1