Series
Transient Suppressors
Transient Suppressors
Bidirectional Channels
171V
128V
Voltage - Reverse Standoff (Typ)
190V
143V
Voltage - Breakdown (Min)
274V
207V
Voltage - Clamping (Max) @ Ipp
5.5A
7.2A
Current - Peak Pulse (10/1000µs)
-65℃ ~ 175℃
-65℃ ~ 175℃
Power Line Protection
-
-
Capacitance @ Frequency
-
-
Operating Temperature
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-