Series
Transient Suppressors
Transient Suppressors
Bidirectional Channels
145V
185V
Voltage - Reverse Standoff (Typ)
162V
209V
Voltage - Breakdown (Min)
234V
328V
Voltage - Clamping (Max) @ Ipp
6.4A
4.6A
Current - Peak Pulse (10/1000µs)
-65℃ ~ 175℃
-65℃ ~ 175℃
Power Line Protection
-
-
Capacitance @ Frequency
-
-
Operating Temperature
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-