Series
Transient Suppressors
Transient Suppressors
Bidirectional Channels
77.8V
53V
Voltage - Reverse Standoff (Typ)
86.5V
58.9V
Voltage - Breakdown (Min)
125V
85V
Voltage - Clamping (Max) @ Ipp
12A
17.7A
Current - Peak Pulse (10/1000µs)
-65℃ ~ 175℃
-65℃ ~ 175℃
Power Line Protection
-
-
Capacitance @ Frequency
-
-
Operating Temperature
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-