Series
Transient Suppressors
Transient Suppressors
Bidirectional Channels
1
77.8V
Voltage - Reverse Standoff (Typ)
6.4V
86.5V
Voltage - Breakdown (Min)
7.13V
125V
Voltage - Clamping (Max) @ Ipp
11.3V
12A
Current - Peak Pulse (10/1000µs)
500A
-65℃ ~ 175℃
Power Line Protection
-
-
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃
-
Supplier Device Package
-
-
Unidirectional Channels
-
-