Series
Transient Suppressors
Transient Suppressors
Bidirectional Channels
1
64.1V
Voltage - Reverse Standoff (Typ)
5.8V
71.3V
Voltage - Breakdown (Min)
6.45V
103V
Voltage - Clamping (Max) @ Ipp
10.5V
14.6A
Current - Peak Pulse (10/1000µs)
143A
-65℃ ~ 175℃
Power Line Protection
-
-
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃
-
Supplier Device Package
-
-
Unidirectional Channels
-
-