Series
Transient Suppressors
Transient Suppressors
Bidirectional Channels
1
154V
Voltage - Reverse Standoff (Typ)
36V
171V
Voltage - Breakdown (Min)
40V
246V
Voltage - Clamping (Max) @ Ipp
58.1V
6.1A
Current - Peak Pulse (10/1000µs)
85A
-65℃ ~ 175℃
Power Line Protection
-
-
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃
-
Supplier Device Package
-
-
Unidirectional Channels
-
-