MVR20D911K
MVR20D911K
Active
Description:  VARISTOR 910V 6500A 20MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR20D911K Datasheet
History Price: $0.76008
In Stock: 35300
MVR20D911K vs MVR14D511K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
550 V
320 V
Maximum DC Volts
745 V
415 V
Varistor Voltage (Min)
819 V
459 V
Varistor Voltage (Typ)
910 V
510 V
Varistor Voltage (Max)
1.001 kV
561 V
Current - Surge
6.5 kA
4.5 kA
Energy
310J
125J
Number of Circuits
1
1
Capacitance @ Frequency
440 pF @ 1 kHz
390 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 14mm