MVR20D820K
MVR20D820K
Active
Description:  VARISTOR 82V 6500A 20MM DISC THR
Manufacturer:  Meritek
Datasheet:   MVR20D820K Datasheet
History Price: $0.35444
In Stock: 4200
MVR20D820K vs MVR20D241K-S
Manufacturer
Series
MVR
MVR-S
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
50 V
150 V
Maximum DC Volts
65 V
200 V
Varistor Voltage (Min)
74 V
216 V
Varistor Voltage (Typ)
82 V
240 V
Varistor Voltage (Max)
90 V
264 V
Current - Surge
6.5 kA
10 kA
Energy
38J
168J
Number of Circuits
1
1
Capacitance @ Frequency
4900 pF @ 1 kHz
1650 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
High Surge
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 20mm