Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR20D561K
MVR20D561K
Active
Varistors, MOVs
Description:
VARISTOR 560V 6500A 20MM DISC TH
Manufacturer:
Meritek
Datasheet:
MVR20D561K Datasheet
History Price: $0.76008
In Stock: 10900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MVR20D561K vs MVR20D241K-S
Part No
MVR20D561K
MVR20D241K-S
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR-S
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
350 V
150 V
Maximum DC Volts
460 V
200 V
Varistor Voltage (Min)
504 V
216 V
Varistor Voltage (Typ)
560 V
240 V
Varistor Voltage (Max)
616 V
264 V
Current - Surge
6.5 kA
10 kA
Energy
220J
168J
Number of Circuits
1
1
Capacitance @ Frequency
710 pF @ 1 kHz
1650 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
High Surge
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 20mm