MVR20D431K
MVR20D431K
Active
Description:  VARISTOR 430V 6500A 20MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR20D431K Datasheet
History Price: $0.35444
In Stock: 5400
MVR20D431K vs MVR14D220K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
275 V
14 V
Maximum DC Volts
350 V
18 V
Varistor Voltage (Min)
387 V
19.5 V
Varistor Voltage (Typ)
430 V
22 V
Varistor Voltage (Max)
473 V
26 V
Current - Surge
6.5 kA
1 kA
Energy
190J
5J
Number of Circuits
1
1
Capacitance @ Frequency
930 pF @ 1 kHz
-40℃ ~ 105℃
Operating Temperature
-40℃ ~ 105℃
-
Features
-
Through Hole
Mounting Type
Through Hole
Disc 14mm
Package / Case
Disc 20mm
9100 pF @ 1 kHz