MVR20D330K
MVR20D330K
Active
Description:  VARISTOR 33V 2KA 20MM DISC THRU
Manufacturer:  Meritek
Datasheet:   MVR20D330K Datasheet
History Price: $0.35444
In Stock: 43200
MVR20D330K vs MVR20D241K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
20 V
150 V
Maximum DC Volts
26 V
200 V
Varistor Voltage (Min)
29.5 V
216 V
Varistor Voltage (Typ)
33 V
240 V
Varistor Voltage (Max)
36.5 V
264 V
Current - Surge
2 kA
6.5 kA
Energy
23J
108J
Number of Circuits
1
1
Capacitance @ Frequency
11500 pF @ 1 kHz
1650 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 20mm