MVR20D241K-S
MVR20D241K-S
Active
Description:  VARISTOR 240V 10000A DISC 20MM H
Manufacturer:  Meritek
History Price: $0.35444
In Stock: 49900
MVR20D241K-S vs MVR20D241K
Manufacturer
Series
MVR-S
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
150 V
150 V
Maximum DC Volts
200 V
200 V
Varistor Voltage (Min)
216 V
216 V
Varistor Voltage (Typ)
240 V
240 V
Varistor Voltage (Max)
264 V
264 V
Current - Surge
10 kA
6.5 kA
Energy
168J
108J
Number of Circuits
1
1
Capacitance @ Frequency
1650 pF @ 1 kHz
1650 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
High Surge
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 20mm