MVR20D181K
MVR20D181K
Active
Description:  VARISTOR 180V 6500A 20MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR20D181K Datasheet
History Price: $0.35444
In Stock: 25500
MVR20D181K vs MVR20D241K-S
Manufacturer
Series
MVR
MVR-S
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
115 V
150 V
Maximum DC Volts
150 V
200 V
Varistor Voltage (Min)
162 V
216 V
Varistor Voltage (Typ)
180 V
240 V
Varistor Voltage (Max)
198 V
264 V
Current - Surge
6.5 kA
10 kA
Energy
85J
168J
Number of Circuits
1
1
Capacitance @ Frequency
2200 pF @ 1 kHz
1650 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
High Surge
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 20mm