MVR20D181K
MVR20D181K
Active
Description:  VARISTOR 180V 6500A 20MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR20D181K Datasheet
History Price: $0.35444
In Stock: 25500
MVR20D181K vs MVR14D511K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
115 V
320 V
Maximum DC Volts
150 V
415 V
Varistor Voltage (Min)
162 V
459 V
Varistor Voltage (Typ)
180 V
510 V
Varistor Voltage (Max)
198 V
561 V
Current - Surge
6.5 kA
4.5 kA
Energy
85J
125J
Number of Circuits
1
1
Capacitance @ Frequency
2200 pF @ 1 kHz
390 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 20mm
Disc 14mm