MVR14D511K-S
MVR14D511K-S
Active
Description:  VARISTOR 510V 6000A DISC 14MM HI
Manufacturer:  Meritek
History Price: $0.167
In Stock: 14500
MVR14D511K-S vs MVR20D241K
Manufacturer
Series
MVR-S
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
320 V
150 V
Maximum DC Volts
415 V
200 V
Varistor Voltage (Min)
459 V
216 V
Varistor Voltage (Typ)
510 V
240 V
Varistor Voltage (Max)
-
264 V
Current - Surge
6 kA
6.5 kA
Energy
180J
108J
Number of Circuits
1
1
Capacitance @ Frequency
390 pF @ 1 kHz
1650 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Features
High Surge
-
Mounting Type
Through Hole
Through Hole
Package / Case
Disc 14mm
Disc 20mm