MVR14D431K-S
MVR14D431K-S
Active
Description:  VARISTOR 430V 6000A DISC 14MM HI
Manufacturer:  Meritek
History Price: $0.15172
In Stock: 9000
MVR14D431K-S vs MVR20D241K
Manufacturer
Series
MVR-S
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
275 V
150 V
Maximum DC Volts
350 V
200 V
Varistor Voltage (Min)
387 V
216 V
Varistor Voltage (Typ)
430 V
240 V
Varistor Voltage (Max)
473 V
264 V
Current - Surge
6 kA
6.5 kA
Energy
155J
108J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
1650 pF @ 1 kHz
Operating Temperature
High Surge
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 14mm
Through Hole
Package / Case
460 pF @ 1 kHz
Disc 20mm