MVR14D241K
MVR14D241K
Active
Description:  VARISTOR 240V 4500A 14MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR14D241K Datasheet
History Price: $0.1566
In Stock: 3500
MVR14D241K vs MVR14D681K-S
Manufacturer
Series
MVR
CR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
150 V
420 V
Maximum DC Volts
200 V
560 V
Varistor Voltage (Min)
216 V
621 V
Varistor Voltage (Typ)
240 V
680 V
Varistor Voltage (Max)
264 V
748 V
Current - Surge
4.5 kA
6 kA
Energy
63J
200J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
290 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
High Surge
Mounting Type
Disc 14mm
Through Hole
Package / Case
830 pF @ 1 kHz
Disc 14mm