MVR07D471K
MVR07D471K
Active
Description:  VARISTOR 470V 1200A 7MM DISC THR
Manufacturer:  Meritek
Datasheet:   MVR07D471K Datasheet
History Price: $0.05625
In Stock: 31500
MVR07D471K vs MVR20D330K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
300 V
20 V
Maximum DC Volts
385 V
26 V
Varistor Voltage (Min)
423 V
29.5 V
Varistor Voltage (Typ)
470 V
33 V
Varistor Voltage (Max)
517 V
36.5 V
Current - Surge
1.2 kA
2 kA
Energy
30J
23J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
11500 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 7mm
Through Hole
Package / Case
105 pF @ 1 kHz
Disc 20mm