Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR07D470K
MVR07D470K
Active
Varistors, MOVs
Description:
VARISTOR 47V 250A 7MM DISC THRU
Manufacturer:
Meritek
Datasheet:
MVR07D470K Datasheet
History Price: Active
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MVR07D470K vs MVR14D511K-S
Part No
MVR07D470K
MVR14D511K-S
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
CR
MVR-S
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
30 V
320 V
Maximum DC Volts
38 V
415 V
Varistor Voltage (Min)
42 V
459 V
Varistor Voltage (Typ)
47 V
510 V
Varistor Voltage (Max)
52 V
-
Current - Surge
250 A
6 kA
Energy
2.5J
180J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
390 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
High Surge
Mounting Type
Disc 7mm
Through Hole
Package / Case
1100 pF @ 1 kHz
Disc 14mm