Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR07D470K
MVR07D470K
Active
Varistors, MOVs
Description:
VARISTOR 47V 250A 7MM DISC THRU
Manufacturer:
Meritek
Datasheet:
MVR07D470K Datasheet
History Price: Active
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MVR07D470K vs MVR14D390K
Part No
MVR07D470K
MVR14D390K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
CR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
30 V
25 V
Maximum DC Volts
38 V
31 V
Varistor Voltage (Min)
42 V
35 V
Varistor Voltage (Typ)
47 V
39 V
Varistor Voltage (Max)
52 V
43 V
Current - Surge
250 A
1 kA
Energy
2.5J
8.6J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
-40℃ ~ 105℃
Operating Temperature
-
-
Features
Through Hole
Through Hole
Mounting Type
Disc 7mm
Disc 14mm
Package / Case
1100 pF @ 1 kHz
5100 pF @ 1 kHz