MVR07D470K
MVR07D470K
Active
Description:  VARISTOR 47V 250A 7MM DISC THRU
Manufacturer:  Meritek
Datasheet:   MVR07D470K Datasheet
History Price: Active
In Stock: 400
MVR07D470K vs MVR14D221K
Manufacturer
Series
CR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
30 V
140 V
Maximum DC Volts
38 V
180 V
Varistor Voltage (Min)
42 V
198 V
Varistor Voltage (Typ)
47 V
220 V
Varistor Voltage (Max)
52 V
242 V
Current - Surge
250 A
4.5 kA
Energy
2.5J
60J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
-40℃ ~ 105℃
Operating Temperature
-
-
Features
Through Hole
Through Hole
Mounting Type
Disc 7mm
Disc 14mm
Package / Case
1100 pF @ 1 kHz
900 pF @ 1 kHz