MVR07D431K
MVR07D431K
Active
Description:  VARISTOR 430V 1200A 7MM DISC THR
Manufacturer:  Meritek
Datasheet:   MVR07D431K Datasheet
History Price: Active
In Stock: 38200
MVR07D431K vs MVR20D241K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
275 V
150 V
Maximum DC Volts
350 V
200 V
Varistor Voltage (Min)
387 V
216 V
Varistor Voltage (Typ)
430 V
240 V
Varistor Voltage (Max)
473 V
264 V
Current - Surge
1.2 kA
6.5 kA
Energy
28J
108J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
1650 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 7mm
Through Hole
Package / Case
115 pF @ 1 kHz
Disc 20mm