MVR07D391K
MVR07D391K
Active
Description:  VARISTOR 390V 1200A 7MM DISC THR
Manufacturer:  Meritek
Datasheet:   MVR07D391K Datasheet
History Price: $0.07595
In Stock: 7100
MVR07D391K vs MVR20D180K
Manufacturer
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
250 V
11 V
Maximum DC Volts
320 V
14 V
Varistor Voltage (Min)
351 V
15 V
Varistor Voltage (Typ)
390 V
18 V
Varistor Voltage (Max)
429 V
21.6 V
Current - Surge
1.2 kA
2 kA
Energy
25J
11J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
28500 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 7mm
Through Hole
Package / Case
130 pF @ 1 kHz
Disc 20mm