Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Meritek MVR07D241K
MVR07D241K
Active
Varistors, MOVs
Description:
VARISTOR 240V 1200A 7MM DISC THR
Manufacturer:
Meritek
Datasheet:
MVR07D241K Datasheet
History Price: Active
In Stock: 44900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MVR07D241K vs MVR14D561K
Part No
MVR07D241K
MVR14D561K
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Meritek
Meritek
Series
MVR
MVR
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
150 V
350 V
Maximum DC Volts
200 V
460 V
Varistor Voltage (Min)
216 V
504 V
Varistor Voltage (Typ)
240 V
560 V
Varistor Voltage (Max)
264 V
616 V
Current - Surge
1.2 kA
4.5 kA
Energy
15J
125J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
360 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
-
Mounting Type
Disc 7mm
Through Hole
Package / Case
210 pF @ 1 kHz
Disc 14mm