MVR07D180K
MVR07D180K
Active
Description:  VARISTOR 18V 250A 7MM DISC THRU
Manufacturer:  Meritek
Datasheet:   MVR07D180K Datasheet
History Price: $0.07595
In Stock: 13800
MVR07D180K vs MVR14D911K-S
Manufacturer
Series
MVR
MVR-S
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
11 V
550 V
Maximum DC Volts
14 V
745 V
Varistor Voltage (Min)
15 V
819 V
Varistor Voltage (Typ)
18 V
910 V
Varistor Voltage (Max)
21.6 V
1.001 kV
Current - Surge
250 A
6 kA
Energy
0.9J
255J
Number of Circuits
1
1
Capacitance @ Frequency
-40℃ ~ 105℃
220 pF @ 1 kHz
Operating Temperature
-
-40℃ ~ 105℃
Features
Through Hole
High Surge
Mounting Type
Disc 7mm
Through Hole
Package / Case
2800 pF @ 1 kHz
Disc 14mm