MST 8A 250V
MST 8A 250V
Active
Description:  MICRO FUSE, RADIAL, SLOW BLOW, 8
Manufacturer:  Conquer
Datasheet:   MST 8A 250V Datasheet
History Price: $1.08
In Stock: 28300
MST 8A 250V vs MST 5A 300V
Manufacturer
Series
MST
MST
Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Fuse Type
Board Mount
Board Mount
Current Rating (Amps)
8A
5A
Voltage Rating - AC
250 VAC
300 VAC
Response Time
Slow Blow
Slow Blow
Applications
Electrical, Industrial
Electrical, Industrial
Features
-
-
Class
-
-
Approval Agency
CCC, PSE, SEMKO, UL
cURus, PSE, TUV
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Breaking Capacity @ Rated Voltage
35A
50A
Package / Case
Radial, Box
Radial, Box
Size / Dimension
0.329" L x 0.169" W x 0.303" H (8.35mm x 4.30mm x 7.70mm)
0.329" L x 0.169" W x 0.303" H (8.35mm x 4.30mm x 7.70mm)
Voltage Rating - DC
-
-