Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Mounting Type
Through Hole
Through Hole
Fuse Type
Board Mount
Board Mount
Current Rating (Amps)
8A
1A
Voltage Rating - AC
250 VAC
250 VAC
Response Time
Slow Blow
Slow Blow
Applications
Electrical, Industrial
Electrical, Industrial
Approval Agency
CCC, PSE, SEMKO, UL
CCC, CSA, KC, PSE, SEMKO, TUV, UL, VDE
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Breaking Capacity @ Rated Voltage
35A
35A
Package / Case
Radial, Box
Radial, Box
Size / Dimension
0.329" L x 0.169" W x 0.303" H (8.35mm x 4.30mm x 7.70mm)
0.329" L x 0.169" W x 0.303" H (8.35mm x 4.30mm x 7.70mm)