MST 1A 400V
MST 1A 400V
Active
Description:  MICRO FUSE, RADIAL, SLOW BLOW, 1
Manufacturer:  Conquer
Datasheet:   MST 1A 400V Datasheet
History Price: $0.96
In Stock: 29955
MST 1A 400V vs MST 6.3A 300V
Manufacturer
Series
MST
MST
Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Fuse Type
Board Mount
Board Mount
Current Rating (Amps)
1A
6.3A
Voltage Rating - AC
400 VAC
300 VAC
Response Time
Slow Blow
Slow Blow
Applications
Electrical, Industrial
Electrical, Industrial
Features
-
-
Class
-
-
Approval Agency
cURus
cURus, PSE, TUV
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Breaking Capacity @ Rated Voltage
100A
50A
Package / Case
Radial, Box
Radial, Box
Size / Dimension
0.329" L x 0.169" W x 0.303" H (8.35mm x 4.30mm x 7.70mm)
0.329" L x 0.169" W x 0.303" H (8.35mm x 4.30mm x 7.70mm)
Voltage Rating - DC
-
-