Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm MS35 3R725
MS35 3R725
Active
Inrush Current Limiters (ICL)
Description:
ICL 3.7 OHM 25A 35MM
Manufacturer:
Ametherm
Datasheet:
MS35 3R725 Datasheet
History Price: $21.24
In Stock: 14980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MS35 3R725 vs MS32 15012
Part No
MS35 3R725
MS32 15012
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
MegaSurge?
MegaSurge?
Packaging
Box
Bulk
Status
Active
Active
R @ 25℃
3.7 Ohms
15 Ohms
Tolerance
?5%
?5%
Current - Steady State Max
25 A
0:00:00
R @ Current
37 mOhms
70 mOhms
Diameter
1.460" (37.00mm)
1.220" (31.00mm)
Lead Spacing
0.551" (14.00mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
UL