Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm MS32 20008
MS32 20008
Active
Inrush Current Limiters (ICL)
Description:
ICL 20 OHM 25% 8A 31MM
Manufacturer:
Ametherm
Datasheet:
MS32 20008 Datasheet
History Price: $5.74
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MS32 20008 vs MS35 2R035
Part No
MS32 20008
MS35 2R035
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
MegaSurge?
MegaSurge?
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
20 Ohms
2 Ohms
Tolerance
?5%
-
Current - Steady State Max
8:00:00
35 A
R @ Current
220 mOhms
20 mOhms
Diameter
1.220" (31.00mm)
1.378" (35.00mm)
Lead Spacing
0.307" (7.80mm)
0.748" (19.00mm)
Grade
-
-
Qualification
-
-
Approval Agency
UL
-