Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm MS32 15012-B
MS32 15012-B
Active
Inrush Current Limiters (ICL)
Description:
ICL 15 OHM 25% 12A 31MM
Manufacturer:
Ametherm
Datasheet:
MS32 15012-B Datasheet
History Price: $5.74
In Stock: 30035
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MS32 15012-B vs MS32 20010
Part No
MS32 15012-B
MS32 20010
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
MegaSurge?
MegaSurge?
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
15 Ohms
20 Ohms
Tolerance
?5%
?5%
Current - Steady State Max
0:00:00
10:00:00
R @ Current
70 mOhms
180 mOhms
Diameter
1.220" (31.00mm)
1.220" (31.00mm)
Lead Spacing
0.307" (7.80mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
UL