Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm MS32 0R536
MS32 0R536
Active
Inrush Current Limiters (ICL)
Description:
ICL 500 MOHM 25% 36A 31MM
Manufacturer:
Ametherm
Datasheet:
MS32 0R536 Datasheet
History Price: $4.72
In Stock: 8530
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MS32 0R536 vs MS32 50006
Part No
MS32 0R536
MS32 50006
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
MegaSurge?
MegaSurge?
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
500 mOhms
50 Ohms
Tolerance
?5%
?5%
Current - Steady State Max
36 A
6:00:00
R @ Current
10 mOhms
330 mOhms
Diameter
1.220" (31.00mm)
1.220" (31.00mm)
Lead Spacing
0.307" (7.80mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
-