Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm MS22 12102
MS22 12102
Active
Inrush Current Limiters (ICL)
Description:
ICL 120 OHM 25% 2A 23MM
Manufacturer:
Ametherm
Datasheet:
MS22 12102 Datasheet
History Price: $3.97
In Stock: 13370
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MS22 12102 vs MS22 10008-A
Part No
MS22 12102
MS22 10008-A
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
MegaSurge?
MegaSurge?
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
120 Ohms
10 Ohms
Tolerance
?5%
?5%
Current - Steady State Max
2:00:00
8:00:00
R @ Current
1.78 Ohms
90 mOhms
Diameter
0.906" (23.00mm)
0.906" (23.00mm)
Lead Spacing
0.307" (7.80mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
UL
-