Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Cantherm MF72-200D5
MF72-200D5
Obsolete
Inrush Current Limiters (ICL)
Description:
ICL 200 OHM 20% 100MA 7MM
Manufacturer:
Cantherm
Datasheet:
MF72-200D5 Datasheet
History Price: Obsolete
In Stock: 2500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MF72-200D5 vs MF72-030D11
Part No
MF72-200D5
MF72-030D11
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Cantherm
Cantherm
Series
MF72
MF72
Packaging
Bulk
Bulk
Status
Obsolete
Active
R @ 25℃
200 Ohms
30 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
100 mA
1.5 A
R @ Current
18.7 Ohms
667 mOhms
Diameter
0.276" (7.00mm)
0.512" (13.00mm)
Lead Spacing
0.098" (2.50mm)
0.295" (7.50mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
-