Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Cantherm MF72-120D9
MF72-120D9
Active
Inrush Current Limiters (ICL)
Description:
ICL 120 OHM 20% 800MA 11MM
Manufacturer:
Cantherm
Datasheet:
MF72-120D9 Datasheet
History Price: $0.4
In Stock: 21400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MF72-120D9 vs MF73T-1 2/18 L3-4.1MM
Part No
MF72-120D9
MF73T-1 2/18 L3-4.1MM
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Cantherm
Cantherm
Series
MF72
MF73T-1
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
120 Ohms
2 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
800 mA
18 A
R @ Current
3.015 Ohms
26 mOhms
Diameter
0.433" (11.00mm)
0.984" (25.00mm)
Lead Spacing
0.295" (7.50mm)
0.394" (10.00mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
-