Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Cantherm MF72-120D15
MF72-120D15
Active
Inrush Current Limiters (ICL)
Description:
ICL 120 OHM 20% 1.8A 17.5MM
Manufacturer:
Cantherm
Datasheet:
MF72-120D15 Datasheet
History Price: $1.15
In Stock: 40300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MF72-120D15 vs MF72-030D11
Part No
MF72-120D15
MF72-030D11
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Cantherm
Cantherm
Series
MF72
MF72
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
120 Ohms
30 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
1.8 A
1.5 A
R @ Current
1.652 Ohms
667 mOhms
Diameter
0.689" (17.50mm)
0.512" (13.00mm)
Lead Spacing
0.394" (10.00mm)
0.295" (7.50mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
-