Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Cantherm MF72-033D9
MF72-033D9
Active
Inrush Current Limiters (ICL)
Description:
ICL 33 OHM 20% 1A 11MM
Manufacturer:
Cantherm
Datasheet:
MF72-033D9 Datasheet
History Price: $0.16526
In Stock: 17100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MF72-033D9 vs MF72-033D11
Part No
MF72-033D9
MF72-033D11
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Cantherm
Cantherm
Series
MF72
MF72
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
33 Ohms
33 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
1:00:00
1.5 A
R @ Current
1.124 Ohms
734 mOhms
Diameter
0.433" (11.00mm)
0.512" (13.00mm)
Lead Spacing
0.295" (7.50mm)
0.295" (7.50mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
-