Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Cantherm MF72-033D7
MF72-033D7
Active
Inrush Current Limiters (ICL)
Description:
ICL 33 OHM 20% 500MA 9MM
Manufacturer:
Cantherm
Datasheet:
MF72-033D7 Datasheet
History Price: $0.37
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MF72-033D7 vs MF72-047D15
Part No
MF72-033D7
MF72-047D15
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Cantherm
Cantherm
Series
MF72
MF72
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
33 Ohms
47 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
500 mA
3:00:00
R @ Current
1.485 Ohms
680 mOhms
Diameter
0.354" (9.00mm)
0.689" (17.50mm)
Lead Spacing
0.197" (5.00mm)
0.394" (10.00mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
-