Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Cantherm MF72-030D15
MF72-030D15
Active
Inrush Current Limiters (ICL)
Description:
ICL 30 OHM 20% 3.5A 17.5MM
Manufacturer:
Cantherm
Datasheet:
MF72-030D15 Datasheet
History Price: $0.81
In Stock: 42700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MF72-030D15 vs MF72-033D11
Part No
MF72-030D15
MF72-033D11
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Cantherm
Cantherm
Series
MF72
MF72
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
30 Ohms
33 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
3.5 A
1.5 A
R @ Current
438 mOhms
734 mOhms
Diameter
0.689" (17.50mm)
0.512" (13.00mm)
Lead Spacing
0.394" (10.00mm)
0.295" (7.50mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
-