Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Cantherm MF72-006D9
MF72-006D9
Active
Inrush Current Limiters (ICL)
Description:
ICL 6 OHM 20% 2A 11MM
Manufacturer:
Cantherm
Datasheet:
MF72-006D9 Datasheet
History Price: $0.28
In Stock: 5400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MF72-006D9 vs MF72-080D9
Part No
MF72-006D9
MF72-080D9
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Cantherm
Cantherm
Series
MF72
MF72
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
6 Ohms
80 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
2:00:00
800 mA
R @ Current
0.433" (11.00mm)
2.01 Ohms
Diameter
0.295" (7.50mm)
0.433" (11.00mm)
Lead Spacing
-
0.295" (7.50mm)
Grade
-
-
Qualification
-
-
Approval Agency
315 mOhms
-