Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Cantherm MF72-005D15
MF72-005D15
Active
Inrush Current Limiters (ICL)
Description:
ICL 5 OHM 20% 6A 17.5MM
Manufacturer:
Cantherm
Datasheet:
MF72-005D15 Datasheet
History Price: $1.15
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MF72-005D15 vs MF72-030D15
Part No
MF72-005D15
MF72-030D15
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Cantherm
Cantherm
Series
MF72
MF72
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
5 Ohms
30 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
6:00:00
3.5 A
R @ Current
0.689" (17.50mm)
438 mOhms
Diameter
0.394" (10.00mm)
0.689" (17.50mm)
Lead Spacing
-
0.394" (10.00mm)
Grade
-
-
Qualification
-
-
Approval Agency
112 mOhms
-